Alpha Wire Multi-Conductor & Paired Cables 652603 SL005

Description
652603 Slate 100 FT
Request a Quote Datasheet
Description
652603 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652603 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652603 SL005
Multi-Conductor & Paired Cables 652603 SL005
652603 Slate 100 FT

652603 Slate 100 FT

Buy Now
Multiple Conductor Cables - 652603SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652603SL005-100-ND
Multiple Conductor Cables 652603SL005-100-ND
3 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 652603SL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652603SL005-10-ND
Multiple Conductor Cables 652603SL005-10-ND
3 Conductor Multi-Conductor Cable Slate 26 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Slate 26 AWG 10.00' (3.05m)

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4120 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
61AC4120
Unshld Flex Cable, 3Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire 61AC4120
UNSHLD FLEX CABLE, 3COND, 26AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 26AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 652603 SL005 652603SL005-100-ND 61AC4120
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshld Flex Cable, 3Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details