The Shld Flex Cable, part number 652425CY, features 25 conductors made of 24 AWG bare copper, with a nominal insulation wall of 0.022 inches made from PVC. The cable is designed for flexibility and has a minimum twist rate of 2.4 twists per foot. It is shielded with a tinned copper braid providing a minimum coverage of 85%. The jacket is also made of oil-resistant PVC, with a nominal wall thickness of 0.035 inches and is colored slate. This cable is rated for a voltage of 600 VRMS and operates within a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable has a maximum pull tension of 104 lbs and a bend radius of five times the cable diameter. It complies with various standards, including UL AWM/Style 2587 and CSA C(RU) AWM I/II A/B, and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The product is available in a continuous length of 1000 feet.
652425CY Slate 1000 FT
SHLD FLEX CABLE, 25COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:25Conduct
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 652425CY SL001 | 61AC4100 |
| Product Name | Multi-Conductor & Paired Cables | Shld Flex Cable, 25Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |