Alpha Wire Multi-Conductor & Paired Cables 652405 SL005

Description
652405 Slate 100 FT
Request a Quote Datasheet
Description
652405 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652405 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652405 SL005
Multi-Conductor & Paired Cables 652405 SL005
652405 Slate 100 FT

652405 Slate 100 FT

Buy Now
Multiple Conductor Cables - 652405SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652405SL005-100-ND
Multiple Conductor Cables 652405SL005-100-ND
5 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 652405SL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652405SL005-10-ND
Multiple Conductor Cables 652405SL005-10-ND
5 Conductor Multi-Conductor Cable Slate 24 AWG 10.00' (3.05m)

5 Conductor Multi-Conductor Cable Slate 24 AWG 10.00' (3.05m)

Buy Now Datasheet
Unshld Flex Cable, 5Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4078 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
61AC4078
Unshld Flex Cable, 5Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire 61AC4078
UNSHLD FLEX CABLE, 5COND, 24AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 24AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 652405 SL005 652405SL005-100-ND 61AC4078
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshld Flex Cable, 5Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details