Alpha Wire Multiple Conductor Cables 65104CY SL001

Description
4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 1000.0' (304.8m)
Request a Quote
Description
4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 65104CY, features four conductors with a gauge of 10 AWG and is available in a length of 1000 feet. It is rated for a maximum voltage of 600 VRMS and is designed for a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable is constructed with bare copper conductors and has PVC insulation with an oil-resistant jacket. This cable includes a tinned copper braid shield providing a minimum of 85% coverage, which helps protect against electromagnetic interference. The cable's capacitance is rated at 70 pF/ft at 1 kHz, and it has a nominal conductor DCR of 1.01 Ω per 1000 feet at 20°C. The product complies with various standards, including UL AWM/STYLE 2587 and CSA AWM I/II A/B, and is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this cable for their projects should note its robust construction and shielding capabilities, making it suitable for applications requiring reliable signal integrity in challenging environments.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 65104CY, features four conductors with a gauge of 10 AWG and is available in a length of 1000 feet. It is rated for a maximum voltage of 600 VRMS and is designed for a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable is constructed with bare copper conductors and has PVC insulation with an oil-resistant jacket. This cable includes a tinned copper braid shield providing a minimum of 85% coverage, which helps protect against electromagnetic interference. The cable's capacitance is rated at 70 pF/ft at 1 kHz, and it has a nominal conductor DCR of 1.01 Ω per 1000 feet at 20°C. The product complies with various standards, including UL AWM/STYLE 2587 and CSA AWM I/II A/B, and is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this cable for their projects should note its robust construction and shielding capabilities, making it suitable for applications requiring reliable signal integrity in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-65104CYSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65104CYSL001-ND
Multiple Conductor Cables 216-65104CYSL001-ND
4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65104CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65104CY SL001
Multi-Conductor & Paired Cables 65104CY SL001
65104CY SLATE 1000 FT

65104CY SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 10Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 28B8421 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 10Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
28B8421
Shielded Multiconductor Cable, 4 Conductor, 10Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 28B8421
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 10AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 10AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-65104CYSL001-ND 65104CY SL001 28B8421
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 10Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details