Alpha Wire Multi-Conductor & Paired Cables 65003 SL002

Description
65003 SLATE 500 FT
Request a Quote Datasheet
Description
65003 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65003 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65003 SL002
Multi-Conductor & Paired Cables 65003 SL002
65003 SLATE 500 FT

65003 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 65003SL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65003SL002-500-ND
Multiple Conductor Cables 65003SL002-500-ND
3 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft; Cable Shielding Alpha Wire - 91F2411 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft; Cable Shielding Alpha Wire
91F2411
Unshielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft; Cable Shielding Alpha Wire 91F2411
UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65003 SL002 65003SL002-500-ND 91F2411
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details