Alpha Wire Multi-Conductor & Paired Cables 6317 SL001

Description
6317 SLATE 1000 FT
Request a Quote Datasheet
Description
6317 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6317 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6317 SL001
Multi-Conductor & Paired Cables 6317 SL001
6317 SLATE 1000 FT

6317 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 6317SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6317SL001-ND
Multiple Conductor Cables 6317SL001-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 3 Pair - Gray - 300V - 1000ft - Alpha 6317 SL001 - ALP6317-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 3 Pair - Gray - 300V - 1000ft - Alpha 6317 SL001
ALP6317-SL001
Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 3 Pair - Gray - 300V - 1000ft - Alpha 6317 SL001 ALP6317-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Individually Shielded pairs with Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 6317 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6317 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with foil braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.353 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Individually Shielded pairs with Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 6317 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6317 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with foil braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.353 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 3Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 66F8423 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
66F8423
Shielded Multipair Cable 3Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 66F8423
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:300VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 6317 SL001 6317SL001-ND ALP6317-SL001 66F8423
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 3 Pair - Gray - 300V - 1000ft - Alpha 6317 SL001 Shielded Multipair Cable 3Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Individually shielded pairs with foil braid
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/102-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 1113155 - RS Components, Ltd.
Specs
Cable Shielding Nickel plated copper
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS; En 2235, en 2714-013, far 25-869
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details