Alpha Wire Multi-Conductor & Paired Cables 6227C SL001

Description
6227C SLATE 1000 FT
Request a Quote Datasheet
Description
6227C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6227C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6227C SL001
Multi-Conductor & Paired Cables 6227C SL001
6227C SLATE 1000 FT

6227C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 1000ft - Alpha 6227C SL001 - ALP6227C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 1000ft - Alpha 6227C SL001
ALP6227C-SL001
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 1000ft - Alpha 6227C SL001 ALP6227C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 6227C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6227C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.373 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 6227C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6227C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.373 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 7Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 92F7532 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 7Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
92F7532
Shielded Multipair Cable 7Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 92F7532
SHIELDED MULTIPAIR CABLE 7PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:300VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 7PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 6227C SL001 ALP6227C-SL001 92F7532
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 7 Pair - Gray - 300V - 1000ft - Alpha 6227C SL001 Shielded Multipair Cable 7Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details