Alpha Wire Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 5909/19C SL002

Description
SHIELDED MULTIPAIR CABLE 19PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 19PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 04F3372 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
04F3372
Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 04F3372
SHIELDED MULTIPAIR CABLE 19PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 19PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 300V - 500ft - Alpha 5909/19C SL002 - ALP5909/19C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 300V - 500ft - Alpha 5909/19C SL002
ALP5909/19C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 300V - 500ft - Alpha 5909/19C SL002 ALP5909/19C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5909/19C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5909/19C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.506 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5909/19C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5909/19C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.506 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 04F3372 ALP5909/19C-SL002
Product Name Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 300V - 500ft - Alpha 5909/19C SL002
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details