Alpha Wire Hook Up Wire, 1000Ft, 20Awg Copper Green; Jacket Material Alpha Wire 5856 GR001

Description
HOOK UP WIRE, 1000FT, 20AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg Copper Green; Jacket Material Alpha Wire - 06M3955 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg Copper Green; Jacket Material Alpha Wire
06M3955
Hook Up Wire, 1000Ft, 20Awg Copper Green; Jacket Material Alpha Wire 06M3955
HOOK UP WIRE, 1000FT, 20AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3955
Product Name Hook Up Wire, 1000Ft, 20Awg Copper Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details