Alpha Wire Multi-Conductor & Paired Cables 58120/12 SL001

Description
58120/12 SLATE 1000 FT
Request a Quote Datasheet
Description
58120/12 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58120/12 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58120/12 SL001
Multi-Conductor & Paired Cables 58120/12 SL001
58120/12 SLATE 1000 FT

58120/12 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 12 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire - 04F5611 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
04F5611
Shielded Multiconductor Cable, 12 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire 04F5611
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 22AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 22AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58120/12 SL001 04F5611
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 12 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details