The Shielded Multiconductor Cable, part number 58116, features six conductors with a 22 AWG gauge and is available in a 500-foot length. It is rated for a maximum voltage of 150V and is designed with aluminum/Mylar tape shielding to minimize electromagnetic interference. The cable has a temperature range of -5 to 75°C and a minimum bend radius of 10 times the cable diameter. The insulation and jacket are made of PVC, both plenum rated, ensuring compliance with safety standards. This product is RoHS compliant and meets various regulatory specifications, including UL CMP and CSA FT6. The cable is suitable for applications requiring reliable signal integrity and protection from external noise.
6 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:6Conducto
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 58116SL002-ND | 58116 SL002 | 04F5116 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 6 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper | ||
| Cable Shielding | Foil |