Alpha Wire Multi-Conductor & Paired Cables 5442 SL005

Description
5442 SLATE 100 FT
Request a Quote Datasheet
Description
5442 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5442 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5442 SL005
Multi-Conductor & Paired Cables 5442 SL005
5442 SLATE 100 FT

5442 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5442SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5442SL005-ND
Multiple Conductor Cables 5442SL005-ND
2 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 2 Conductor - Slate - 600V - 100 ft - ALP5442-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 2 Conductor - Slate - 600V - 100 ft
ALP5442-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 2 Conductor - Slate - 600V - 100 ft ALP5442-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5442 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5442 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.406 NOMINAL OD (MM) : 10.3124 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5442 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5442 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.406 NOMINAL OD (MM) : 10.3124 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 14 Awg, 2.08 Mm , 41 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 28B7570 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 14 Awg, 2.08 Mm , 41 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
28B7570
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 14 Awg, 2.08 Mm , 41 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 28B7570
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 14 AWG, 2.08 mm , 41 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 14 AWG, 2.08 mm , 41 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5442 SL005 5442SL005-ND ALP5442-SL005 28B7570
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 2 Conductor - Slate - 600V - 100 ft Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 14 Awg, 2.08 Mm , 41 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details