Xtra-Guard Performance Cable, part number 5430/15, features a construction that includes 15 conductors of 18 AWG tinned copper, insulated with a nominal 0.032" PVC wall. The cable assembly is designed with a minimum of 1.6 twists per foot and is wrapped with nonwoven polyester tape. It includes an Alum/Mylar shield with a 20% overlap and a drain wire of 18 AWG tinned copper. The outer jacket is made of PVC with a nominal thickness of 0.063" and is available in multiple colors including slate, black, yellow, and orange. This cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -30°C to 105°C. It has a capacitance of 32 pF/ft and a conductor DCR of 7.1 Ω/1000ft at 20°C. The cable is compliant with various standards including UL MTW and AWM, and is RoHS compliant. It is suitable for applications requiring resistance to oils and sunlight, making it a versatile choice for general-purpose use in challenging environments.
Xtra-Guard® 1 - High performance in a tough PVC cable
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 5430/15 |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 1 |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 18 (16/30) AWG Tinned Copper', '0.047'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |