Alpha Wire Multi-Conductor & Paired Cables 5429/25 SL001

Description
5429/25 SLATE 1000 FT
Request a Quote
Description
5429/25 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5429/25 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5429/25 SL001
Multi-Conductor & Paired Cables 5429/25 SL001
5429/25 SLATE 1000 FT

5429/25 SLATE 1000 FT

Buy Now
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire - 28B7478 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire
28B7478
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire 28B7478
XTRA-GUARD 1 / 1000 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 1000 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 25 Conductor - Slate - 600V - 1000 ft - ALP5429/25-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 25 Conductor - Slate - 600V - 1000 ft
ALP5429/25-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 25 Conductor - Slate - 600V - 1000 ft ALP5429/25-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 1000ft, 5429/25 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5429/25 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.796 NOMINAL OD (MM) : 20.2184 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 1000ft, 5429/25 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5429/25 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.796 NOMINAL OD (MM) : 20.2184 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5429/25 SL001 28B7478 ALP5429/25-SL001
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 25 Conductor - Slate - 600V - 1000 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.42 ft (4.32 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details