Alpha Wire Multi-Conductor & Paired Cables 5410/3 SL002

Description
5410/3 SLATE 500 FT
Request a Quote Datasheet
Description
5410/3 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5410/3 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5410/3 SL002
Multi-Conductor & Paired Cables 5410/3 SL002
5410/3 SLATE 500 FT

5410/3 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5410/3SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5410/3SL002-ND
Multiple Conductor Cables 5410/3SL002-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 3 Conductor - Slate - 600V - 500 ft - ALP5410/3-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 3 Conductor - Slate - 600V - 500 ft
ALP5410/3-SL002
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 3 Conductor - Slate - 600V - 500 ft ALP5410/3-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 500ft, 5410/3 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5410/3 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.337 NOMINAL OD (MM) : 8.5598 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 500ft, 5410/3 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5410/3 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.337 NOMINAL OD (MM) : 8.5598 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire - 85K9849 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire
85K9849
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire 85K9849
XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5410/3 SL002 5410/3SL002-ND ALP5410/3-SL002 85K9849
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 3 Conductor - Slate - 600V - 500 ft Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers