5210/2C SLATE 1000 FT
2 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5210/2C SLATE 1000 FT ROHS COMPLIANT: YES
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5210/2C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5210/2C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 NOMINAL OD (MM) : 5.842 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 5210/2C SL001 | 5210/2CSL001-ND | 28B7086 | ALP5210/2C-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Cable; Cable/wire Type Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 2 Conductor - Slate - 300V - 1000 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 2 # | 2 # |