Alpha Wire Multi-Conductor & Paired Cables 5100/15C SL005

Description
100' GRAY CABLE
Request a Quote Datasheet
Description
100' GRAY CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5100/15C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5100/15C SL005
Multi-Conductor & Paired Cables 5100/15C SL005
100' GRAY CABLE

100' GRAY CABLE

Buy Now
Multiple Conductor Cables - 5100/15CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5100/15CSL005-ND
Multiple Conductor Cables 5100/15CSL005-ND
15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 100 ft - Color Code E - ALP5100/15C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 100 ft - Color Code E
ALP5100/15C-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 100 ft - Color Code E ALP5100/15C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5100/15C SL005, Color Code E MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5100/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 6.985 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5100/15C SL005, Color Code E


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5100/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 6.985 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F2673 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F2673
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F2673
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multi-Conductor; 15; 24 AWG; 7 x32; 0.27 in.; 0.010 in.; 0.032 in. - 70138332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multi-Conductor; 15; 24 AWG; 7 x32; 0.27 in.; 0.010 in.; 0.032 in.
70138332
Cable, Multi-Conductor; 15; 24 AWG; 7 x32; 0.27 in.; 0.010 in.; 0.032 in. 70138332
Extra Premium Grade PVC Jacket Foil Shielded Multiconductor Cables, 0.032 in. Jacket Thickness Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL 1007, CSA AWM PVC. Insulation: Color coded, 80°C premium polyvinylchloride. Shield: Aluminum/polyester (25% overlap, typical), foil facing in plus stranded, tinned copper drain wire equal in size to insulated conductors of cable. Nylon rip cord for ease of jacket stripping. Cable Styles: UL type CM, AWM 2464, CSA PCC FT4. Operating Temperature Range: –20°C to +80°C AWM (75°C — CM). Jacket: Premium polyvinylchloride in gray or black; stocked in gray. Choose XTRA GUARD® 1 For Unsurpassed Flame and Moisture Resistance Fast, Easy Stripping of Insulation and Jacket UL Recognized and UL Listed Flexible Cable Routing Requirements XTRA GUARD® 1 Applications EIA RS 232C Interface High Technology Applications in Controlled Environments Point-Of-Sale Equipment Computer Peripherals Industrial Process Controls

Extra Premium Grade PVC Jacket Foil Shielded Multiconductor Cables, 0.032 in. Jacket Thickness
Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL 1007, CSA AWM PVC. Insulation: Color coded, 80°C premium polyvinylchloride. Shield: Aluminum/polyester (25% overlap, typical), foil facing in plus stranded, tinned copper drain wire equal in size to insulated conductors of cable. Nylon rip cord for ease of jacket stripping. Cable Styles: UL type CM, AWM 2464, CSA PCC FT4. Operating Temperature Range: –20°C to +80°C AWM (75°C — CM). Jacket: Premium polyvinylchloride in gray or black; stocked in gray.
Choose XTRA

  • GUARD® 1 For
  • Unsurpassed Flame and Moisture Resistance
  • Fast, Easy Stripping of Insulation and Jacket
  • UL Recognized and UL Listed
  • Flexible Cable Routing Requirements
    XTRA
  • GUARD® 1 Applications
  • EIA RS 232C Interface
  • High Technology Applications in Controlled Environments
  • Point-Of-Sale Equipment
  • Computer Peripherals
  • Industrial Process Controls
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 5100/15C SL005 5100/15CSL005-ND ALP5100/15C-SL005 03F2673 70138332
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 100 ft - Color Code E Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire Cable, Multi-Conductor; 15; 24 AWG; 7 x32; 0.27 in.; 0.010 in.; 0.032 in.
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Foil Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details