Xtra-Guard Performance Cable, part number 5026C, features a construction that includes six pairs of 22 AWG tinned copper conductors, each with a nominal insulation wall of 0.010 inches made from semi-rigid PVC. The cable is designed for a temperature range of -35°C to 105°C and has a voltage rating of 300 VRMS. It exhibits resistance to sunlight and oils, complying with UL Oil Res I and UL SUN RES standards. The cable's physical properties include a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 66 lbs. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is available in various colors and can be packaged in lengths of 100, 500, or 1000 feet. This cable is suitable for general-purpose applications where durability and resistance to environmental factors are required.
Xtra-Guard® 1 - High performance in a tough PVC cable
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 5026C |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 1 |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 22 (7/30) AWG Tinned Copper', '0.030'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |