Alpha Wire Hook-up Wire 461419 OR001

Description
461419 ORANGE 1000 FT
Request a Quote
Description
461419 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461419 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461419 OR001
Hook-up Wire 461419 OR001
461419 ORANGE 1000 FT

461419 ORANGE 1000 FT

Buy Now
461419 OR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Orange - 1000ft - ALP461419-OR001 - Lapp Tannehill
Savage, MN, United States
461419 OR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Orange - 1000ft
ALP461419-OR001
461419 OR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Orange - 1000ft ALP461419-OR001
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Bare Copper, 600V, Orange, 1000ft, 461419 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461419 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.138 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Bare Copper, 600V, Orange, 1000ft, 461419 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461419 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.138 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461419 OR001 ALP461419-OR001
Product Name Hook-up Wire 461419 OR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Orange - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 80
Rated Voltage 600 volts
Nominal Diameter 0.1380 inch (3.51 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Primary Wire - 1083843001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details