Alpha Wire Hook-up Wire 461219 BR002

Description
461219 BROWN 500 FT
Request a Quote
Description
461219 BROWN 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461219 BR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461219 BR002
Hook-up Wire 461219 BR002
461219 BROWN 500 FT

461219 BROWN 500 FT

Buy Now
461219 BR002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - Brown - 500ft - ALP461219-BR002 - Lapp Tannehill
Savage, MN, United States
461219 BR002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - Brown - 500ft
ALP461219-BR002
461219 BR002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - Brown - 500ft ALP461219-BR002
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Bare Copper, 600V, Brown, 500ft, 461219 BR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461219 BR002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.157 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Bare Copper, 600V, Brown, 500ft, 461219 BR002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461219 BR002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.157 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461219 BR002 ALP461219-BR002
Product Name Hook-up Wire 461219 BR002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - Brown - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 80
Rated Voltage 600 volts
Nominal Diameter 0.1570 inch (3.99 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Primary Wire - 0809963001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details