Alpha Wire Xtra-Guard Shielded Multipair Cable 1Pr 500Ft 300V Black; Cable Shielding Alpha Wire 45131 BK002

Description
XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard Shielded Multipair Cable 1Pr 500Ft 300V Black; Cable Shielding Alpha Wire - 28B6866 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 1Pr 500Ft 300V Black; Cable Shielding Alpha Wire
28B6866
Xtra-Guard Shielded Multipair Cable 1Pr 500Ft 300V Black; Cable Shielding Alpha Wire 28B6866
XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28B6866
Product Name Xtra-Guard Shielded Multipair Cable 1Pr 500Ft 300V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details