Alpha Wire Hook-up Wire 421816 BK001

Description
421816 BLACK 1000 FT
Request a Quote
Description
421816 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 421816 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
421816 BK001
Hook-up Wire 421816 BK001
421816 BLACK 1000 FT

421816 BLACK 1000 FT

Buy Now
421816 BK001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft - ALP421816-BK001 - Lapp Tannehill
Savage, MN, United States
421816 BK001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft
ALP421816-BK001
421816 BK001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft ALP421816-BK001
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 421816 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 421816 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.067 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 421816 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 421816 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.067 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 421816 BK001 ALP421816-BK001
Product Name Hook-up Wire 421816 BK001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0670 inch (1.7 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Kynar Lead Wire, UL 1422 - 1422 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0200 to 0.0300 inch (0.5080 to 0.7620 mm)
View Details