Alpha Wire Hook Up Wire 39X1825 WH005

Description
Alpha Wire 39X1825 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 39X1825 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9043801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9043801
Hook Up Wire 9043801
Alpha Wire 39X1825 WH005 Hook Up Wire

Alpha Wire 39X1825 WH005 Hook Up Wire

Supplier's Site
39X1825 WH005 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 100ft - ALP39X1825-WH005 - Lapp Tannehill
Savage, MN, United States
39X1825 WH005 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 100ft
ALP39X1825-WH005
39X1825 WH005 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 100ft ALP39X1825-WH005
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 25000V, White, 100ft, 39X1825 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1825 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.16 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 25000V, White, 100ft, 39X1825 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X1825 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.16 INSULATION THICKNESS (IN) : 0.055 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 25kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 9043801 ALP39X1825-WH005
Product Name Hook Up Wire 39X1825 WH005 - Alpha Wire - High Voltage Wire - 18 AWG - Silicone Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 25000V / 25kV - White - 100ft
Nominal Diameter 0.1598 inch (4.06 mm) 0.1600 inch (4.06 mm)
Wire Insulation Silicon Rubber Silicon Rubber; Silicone
International 0.7500 mm² (0.0012 in²)
Stranding Type 19/0.25 mm
Approvals UL VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 637 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
View Details
Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 000413-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Coated Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details