Alpha Wire Hook-up Wire 398133 WH002

Description
398133 WHITE 500 FT
Request a Quote
Description
398133 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 398133 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
398133 WH002
Hook-up Wire 398133 WH002
398133 WHITE 500 FT

398133 WHITE 500 FT

Buy Now
398133 WH002 - Alpha Wire - UL 3213 - Silicone Wire - 8 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 500ft - ALP398133-WH002 - Lapp Tannehill
Savage, MN, United States
398133 WH002 - Alpha Wire - UL 3213 - Silicone Wire - 8 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 500ft
ALP398133-WH002
398133 WH002 - Alpha Wire - UL 3213 - Silicone Wire - 8 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 500ft ALP398133-WH002
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 8 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, White, 500ft, 398133 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 398133 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 8 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, White, 500ft, 398133 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 398133 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 398133 WH002 ALP398133-WH002
Product Name Hook-up Wire 398133 WH002 - Alpha Wire - UL 3213 - Silicone Wire - 8 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.3950 inch (10.03 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 070069-002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details