Alpha Wire Hook-up Wire 396133 WH002

Description
396133 WHITE 500 FT
Request a Quote
Description
396133 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 396133 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
396133 WH002
Hook-up Wire 396133 WH002
396133 WHITE 500 FT

396133 WHITE 500 FT

Buy Now
396133 WH002 - Alpha Wire - UL 3213 - Silicone Wire - 6 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 500ft - ALP396133-WH002 - Lapp Tannehill
Savage, MN, United States
396133 WH002 - Alpha Wire - UL 3213 - Silicone Wire - 6 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 500ft
ALP396133-WH002
396133 WH002 - Alpha Wire - UL 3213 - Silicone Wire - 6 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 500ft ALP396133-WH002
Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 6 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, White, 500ft, 396133 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 396133 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3213, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 6 AWG, 133/25 Stranded Conductor, Tinned Copper, 600V, White, 500ft, 396133 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 396133 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3213 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 396133 WH002 ALP396133-WH002
Product Name Hook-up Wire 396133 WH002 - Alpha Wire - UL 3213 - Silicone Wire - 6 AWG - Silicone Insulation - 133/25 Stranded Conductor -Tinned Copper - 600V - White - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.3950 inch (10.03 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details
Hook Up Wire - 1853904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details