Alpha Wire Hook-up Wire 392262 BK005

Description
392262 BLACK 100 FT
Request a Quote
Description
392262 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392262 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392262 BK005
Hook-up Wire 392262 BK005
392262 BLACK 100 FT

392262 BLACK 100 FT

Buy Now
392262 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft - ALP392262-BK005 - Lapp Tannehill
Savage, MN, United States
392262 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft
ALP392262-BK005
392262 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft ALP392262-BK005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 25000V, Black, 100ft, 392262 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392262 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 25000V, Black, 100ft, 392262 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392262 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392262 BK005 ALP392262-BK005
Product Name Hook-up Wire 392262 BK005 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 100ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 25000 volts
Nominal Diameter 0.1540 inch (3.91 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Primary Wire - 1332543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details