Alpha Wire Hook-up Wire 392262 BK002

Description
392262 Black 500 FT
Request a Quote
Description
392262 Black 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392262 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392262 BK002
Hook-up Wire 392262 BK002
392262 Black 500 FT

392262 Black 500 FT

Buy Now
392262 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 500ft - ALP392262-BK002 - Lapp Tannehill
Savage, MN, United States
392262 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 500ft
ALP392262-BK002
392262 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 500ft ALP392262-BK002
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 25000V, Black, 500ft, 392262 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392262 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 22 AWG, 7/30 Stranded Conductor, Tinned Copper, 25000V, Black, 500ft, 392262 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392262 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.062 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 25kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392262 BK002 ALP392262-BK002
Product Name Hook-up Wire 392262 BK002 - Alpha Wire - UL 3239 - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Tinned Copper - 25000V / 25kV - Black - 500ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 25000 volts
Nominal Diameter 0.1540 inch (3.91 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook-up Wire, MIL-W-76C Type MW-C Uncovered - 1420 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0570 to 0.1300 inch (1.45 to 3.3 mm)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1296403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details