Alpha Wire Hook-up Wire 392040 WH005

Description
392040 WHITE 100 FT
Request a Quote
Description
392040 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 392040 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
392040 WH005
Hook-up Wire 392040 WH005
392040 WHITE 100 FT

392040 WHITE 100 FT

Buy Now
392040 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 10000V - White - 100ft - ALP392040-WH005 - Lapp Tannehill
Savage, MN, United States
392040 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 10000V - White - 100ft
ALP392040-WH005
392040 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 10000V - White - 100ft ALP392040-WH005
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 20 AWG, 10/30 Stranded Conductor, Tinned Copper, 10000V, White, 100ft, 392040 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392040 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.117 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 20 AWG, 10/30 Stranded Conductor, Tinned Copper, 10000V, White, 100ft, 392040 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 392040 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.117 INSULATION THICKNESS (IN) : 0.04 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 10kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 392040 WH005 ALP392040-WH005
Product Name Hook-up Wire 392040 WH005 - Alpha Wire - UL 3239 - High Voltage Wire - 20 AWG - Silicone Insulation - 10/30 Stranded Conductor -Tinned Copper - 10000V - White - 100ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 10000 volts
Nominal Diameter 0.1170 inch (2.97 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 102871-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details