Alpha Wire Hook-up Wire 391699 RD001

Description
391699 Red 1000 FT
Request a Quote
Description
391699 Red 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391699 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391699 RD001
Hook-up Wire 391699 RD001
391699 Red 1000 FT

391699 Red 1000 FT

Buy Now
391699 RD001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 50000V - Red - 1000ft - ALP391699-RD001 - Lapp Tannehill
Savage, MN, United States
391699 RD001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 50000V - Red - 1000ft
ALP391699-RD001
391699 RD001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 50000V - Red - 1000ft ALP391699-RD001
Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 50000V, Red, 1000ft, 391699 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391699 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.36 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 50000V, Red, 1000ft, 391699 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391699 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.36 INSULATION THICKNESS (IN) : 0.15 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 50kV

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391699 RD001 ALP391699-RD001
Product Name Hook-up Wire 391699 RD001 - Alpha Wire - High Voltage Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 50000V - Red - 1000ft
Rated Voltage 50000 volts
Nominal Diameter 0.3600 inch (9.14 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1722203001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Stranded Hookup Wire - CZ 1320 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details