Alpha Wire Hook-up Wire 391626 WH005

Description
391626 WHITE 100 FT
Request a Quote
Description
391626 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391626 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391626 WH005
Hook-up Wire 391626 WH005
391626 WHITE 100 FT

391626 WHITE 100 FT

Buy Now
391626 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft - ALP391626-WH005 - Lapp Tannehill
Savage, MN, United States
391626 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft
ALP391626-WH005
391626 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft ALP391626-WH005
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 600V, White, 100ft, 391626 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391626 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 600V, White, 100ft, 391626 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391626 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.154 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391626 WH005 ALP391626-WH005
Product Name Hook-up Wire 391626 WH005 - Alpha Wire - UL 3212 - Silicone Wire - 16 AWG - Silicone Insulation - 26/30 Stranded Conductor -Tinned Copper - 600V - White - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1540 inch (3.91 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 031198-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1225858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details