Alpha Wire Hook-up Wire 391475 BK001

Description
391475 Black 1000 FT
Request a Quote
Description
391475 Black 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391475 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391475 BK001
Hook-up Wire 391475 BK001
391475 Black 1000 FT

391475 Black 1000 FT

Buy Now
391475 BK001 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 30000V - Black - 1000ft - ALP391475-BK001 - Lapp Tannehill
Savage, MN, United States
391475 BK001 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 30000V - Black - 1000ft
ALP391475-BK001
391475 BK001 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 30000V - Black - 1000ft ALP391475-BK001
Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 30000V, Black, 1000ft, 391475 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391475 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.224 INSULATION THICKNESS (IN) : 0.075 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 30kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Alpha Wire's UL 3239, High Voltage Wire is suitable in applications with high DC voltage such as internal wiring of TV receivers and other similar applications. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 30000V, Black, 1000ft, 391475 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391475 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3239 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.224 INSULATION THICKNESS (IN) : 0.075 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 30kV STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391475 BK001 ALP391475-BK001
Product Name Hook-up Wire 391475 BK001 - Alpha Wire - UL 3239 - High Voltage Wire - 14 AWG - Silicone Insulation - 41/30 Stranded Conductor -Tinned Copper - 30000V - Black - 1000ft
Approvals UL Listing Mark; UL 3239
Rated Voltage 30000 volts
Nominal Diameter 0.2240 inch (5.69 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket - 1440 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0990 to 0.1660 inch (2.51 to 4.22 mm)
View Details
Stranded Hookup Wire - AS155-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details