Alpha Wire Hook-up Wire 391265 BK002

Description
391265 BLACK 500 FT
Request a Quote
Description
391265 BLACK 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391265 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391265 BK002
Hook-up Wire 391265 BK002
391265 BLACK 500 FT

391265 BLACK 500 FT

Buy Now
391265 BK002 - Alpha Wire - UL 3212 - Silicone Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 600V - Black - 500ft - ALP391265-BK002 - Lapp Tannehill
Savage, MN, United States
391265 BK002 - Alpha Wire - UL 3212 - Silicone Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 600V - Black - 500ft
ALP391265-BK002
391265 BK002 - Alpha Wire - UL 3212 - Silicone Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 600V - Black - 500ft ALP391265-BK002
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 391265 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391265 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.187 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 12 AWG, 65/30 Stranded Conductor, Tinned Copper, 600V, Black, 500ft, 391265 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391265 BK002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.187 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391265 BK002 ALP391265-BK002
Product Name Hook-up Wire 391265 BK002 - Alpha Wire - UL 3212 - Silicone Wire - 12 AWG - Silicone Insulation - 65/30 Stranded Conductor -Tinned Copper - 600V - Black - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1870 inch (4.75 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 014389-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details