Alpha Wire 391259 BK001 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft 391259 BK001

Description
Alpha Wire's UL 3214, Silicone Wire is for use in a wide variety of appliaNo Colore and electrical devices where high temperature and voltage ratings are required. 1 AWG, 259/25 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 391259 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391259 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3214 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.532 INSULATION THICKNESS (IN) : 0.078 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2
Description
Alpha Wire's UL 3214, Silicone Wire is for use in a wide variety of appliaNo Colore and electrical devices where high temperature and voltage ratings are required. 1 AWG, 259/25 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 391259 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391259 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3214 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.532 INSULATION THICKNESS (IN) : 0.078 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Suppliers

Company
Product
Description
Supplier Links
391259 BK001 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft - ALP391259-BK001 - Lapp Tannehill
Savage, MN, United States
391259 BK001 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft
ALP391259-BK001
391259 BK001 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft ALP391259-BK001
Alpha Wire's UL 3214, Silicone Wire is for use in a wide variety of appliaNo Colore and electrical devices where high temperature and voltage ratings are required. 1 AWG, 259/25 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 391259 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391259 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3214 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.532 INSULATION THICKNESS (IN) : 0.078 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3214, Silicone Wire is for use in a wide variety of appliaNo Colore and electrical devices where high temperature and voltage ratings are required. 1 AWG, 259/25 Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 391259 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391259 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3214 AWG/GAUGE : 1 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.532 INSULATION THICKNESS (IN) : 0.078 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP391259-BK001
Product Name 391259 BK001 - Alpha Wire - UL 3214 - Silicone Wire - 1 AWG - Silicone Insulation - 259/25 Stranded Conductor -Tinned Copper - 600V - Black - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.5320 inch (13.51 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook Up Wire - 0117803001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details