Alpha Wire Hook-up Wire 391000 WH001

Description
391000 WHITE 1000 FT
Request a Quote
Description
391000 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391000 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391000 WH001
Hook-up Wire 391000 WH001
391000 WHITE 1000 FT

391000 WHITE 1000 FT

Buy Now
391000 WH001 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - White - 1000ft - ALP391000-WH001 - Lapp Tannehill
Savage, MN, United States
391000 WH001 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - White - 1000ft
ALP391000-WH001
391000 WH001 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - White - 1000ft ALP391000-WH001
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 391000 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391000 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.212 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 600V, White, 1000ft, 391000 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391000 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.212 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391000 WH001 ALP391000-WH001
Product Name Hook-up Wire 391000 WH001 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - White - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.2120 inch (5.38 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0732273001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 150 C (-67 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details