TE Connectivity Hook Up Wire 112849-000

Description
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White with Red Stripe Configuration Features Number of Conductors : 1 Number of Strands : 105 Dimensions Cable Insulation Thickness (INCH) : .004 Conductor Diameter : .64 MM  [.025 INCH ] Overall Outside Diameter : .93 MM  [.037 INCH ] Strand Size (AWG) : 44 Wire Diameter : .93 MM  [.037 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote Datasheet
Description
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White with Red Stripe Configuration Features Number of Conductors : 1 Number of Strands : 105 Dimensions Cable Insulation Thickness (INCH) : .004 Conductor Diameter : .64 MM  [.025 INCH ] Overall Outside Diameter : .93 MM  [.037 INCH ] Strand Size (AWG) : 44 Wire Diameter : .93 MM  [.037 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 112849-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
112849-000
Hook Up Wire 112849-000
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White with Red Stripe Configuration Features Number of Conductors : 1 Number of Strands : 105 Dimensions Cable Insulation Thickness (INCH) : .004 Conductor Diameter : .64 MM  [.025 INCH ] Overall Outside Diameter : .93 MM  [.037 INCH ] Strand Size (AWG) : 44 Wire Diameter : .93 MM  [.037 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Stranding : High Strand Count Conductor
  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : White with Red Stripe

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 105

Dimensions


  • Cable Insulation Thickness (INCH) : .004
  • Conductor Diameter : .64 MM  [.025 INCH ]
  • Overall Outside Diameter : .93 MM  [.037 INCH ]
  • Strand Size (AWG) : 44
  • Wire Diameter : .93 MM  [.037 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 80
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 112849-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0707973001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1489683001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 102871-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 150917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers