Alpha Wire Hook-up Wire 391000 BK005

Description
391000 BLACK 100 FT
Request a Quote
Description
391000 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 391000 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
391000 BK005
Hook-up Wire 391000 BK005
391000 BLACK 100 FT

391000 BLACK 100 FT

Buy Now
391000 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft - ALP391000-BK005 - Lapp Tannehill
Savage, MN, United States
391000 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
ALP391000-BK005
391000 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft ALP391000-BK005
Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 391000 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391000 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.212 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Alpha Wire's UL 3212, Silicone Wire for use in higher voltage internal wiring applications with an extruded silicone rubber insulation. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 391000 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391000 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3212 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.212 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to 302°F -40°C to 150°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 391000 BK005 ALP391000-BK005
Product Name Hook-up Wire 391000 BK005 - Alpha Wire - UL 3212 - Silicone Wire - 10 AWG - Silicone Insulation - 105/30 Stranded Conductor -Tinned Copper - 600V - Black - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.2120 inch (5.38 mm)
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 091637-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 139161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details