Alpha Wire Multiple Conductor Cables 3242 SL005

Description
3 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 3242SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3242SL005-ND
Multiple Conductor Cables 3242SL005-ND
3 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3242 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3242 SL005
Multi-Conductor & Paired Cables 3242 SL005
3242 SLATE 100 FT

3242 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 3 Conductor - Gray - 600V - 100ft - Alpha 3242 SL005 - ALP3242-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 3 Conductor - Gray - 600V - 100ft - Alpha 3242 SL005
ALP3242-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 3 Conductor - Gray - 600V - 100ft - Alpha 3242 SL005 ALP3242-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3242 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3242 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.233 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3242 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3242 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.233 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 27M2967 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
27M2967
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire 27M2967
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 3242SL005-ND 3242 SL005 ALP3242-SL005 27M2967
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 3 Conductor - Gray - 600V - 100ft - Alpha 3242 SL005 Shielded Multiconductor Cable, 3 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details