Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 4 AWG, 133/25 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3114133 TN001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3114133 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.361 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 3114133 TN001 | ALP3114133-TN001 |
| Product Name | Hook-up Wire | 3114133 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 4 AWG - Mica Glass Insulation - 133/25 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM | |
| Rated Voltage | 600 volts | |
| Nominal Diameter | 0.3610 inch (9.17 mm) | |
| Rated Temperature | -55 to 538 C (-67 to 1000 F) |