Alpha Wire Hook-up Wire 3111816 TN005

Description
3111816 TAN 100 FT
Request a Quote
Description
3111816 TAN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3111816 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3111816 TN005
Hook-up Wire 3111816 TN005
3111816 TAN 100 FT

3111816 TAN 100 FT

Buy Now
3111816 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 18 AWG - Mica Glass Insulation - 16/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft - ALP3111816-TN005 - Lapp Tannehill
Savage, MN, United States
3111816 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 18 AWG - Mica Glass Insulation - 16/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
ALP3111816-TN005
3111816 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 18 AWG - Mica Glass Insulation - 16/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft ALP3111816-TN005
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 18 AWG, 16/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3111816 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111816 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.117 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 18 AWG, 16/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3111816 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111816 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.117 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3111816 TN005 ALP3111816-TN005
Product Name Hook-up Wire 3111816 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 18 AWG - Mica Glass Insulation - 16/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.1170 inch (2.97 mm)
Rated Temperature -55 to 538 C (-67 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 099125-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 1853923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details