Alpha Wire Hook-up Wire 3111626 TN005

Description
3111626 TAN 100 FT
Request a Quote
Description
3111626 TAN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3111626 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3111626 TN005
Hook-up Wire 3111626 TN005
3111626 TAN 100 FT

3111626 TAN 100 FT

Buy Now
3111626 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 16 AWG - Mica Glass Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft - ALP3111626-TN005 - Lapp Tannehill
Savage, MN, United States
3111626 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 16 AWG - Mica Glass Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
ALP3111626-TN005
3111626 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 16 AWG - Mica Glass Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft ALP3111626-TN005
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 16 AWG, 26/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3111626 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111626 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 16 AWG, 26/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3111626 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111626 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3111626 TN005 ALP3111626-TN005
Product Name Hook-up Wire 3111626 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 16 AWG - Mica Glass Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.1280 inch (3.25 mm)
Rated Temperature -55 to 538 C (-67 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details