Alpha Wire Hook-up Wire 3111000 TN001

Description
3111000 Tan 1000 FT
Request a Quote
Description
3111000 Tan 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3111000 TN001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3111000 TN001
Hook-up Wire 3111000 TN001
3111000 Tan 1000 FT

3111000 Tan 1000 FT

Buy Now
3111000 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 10 AWG - Mica Glass Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft - ALP3111000-TN001 - Lapp Tannehill
Savage, MN, United States
3111000 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 10 AWG - Mica Glass Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
ALP3111000-TN001
3111000 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 10 AWG - Mica Glass Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft ALP3111000-TN001
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 10 AWG, 105/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3111000 TN001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111000 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.223 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 10 AWG, 105/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3111000 TN001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111000 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.223 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3111000 TN001 ALP3111000-TN001
Product Name Hook-up Wire 3111000 TN001 - Alpha Wire - UL 5107 - High Temperature Wire - 10 AWG - Mica Glass Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.2230 inch (5.66 mm)
Rated Temperature -55 to 538 C (-67 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1184773001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0280 inch (0.7112 mm)
Wire Weight 0.0027 lbs/ft (0.0040 g/mm)
View Details
Hook Up Wire - 1805968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details