Alpha Wire Hook-up Wire 3073 BK001

Description
3073 BLACK 1000 FT
Request a Quote
Description
3073 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3073 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3073 BK001
Hook-up Wire 3073 BK001
3073 BLACK 1000 FT

3073 BLACK 1000 FT

Buy Now
Hook Up Wire - 289338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
289338
Hook Up Wire 289338
Alpha Wire 3073 BK001 Hook Up Wire

Alpha Wire 3073 BK001 Hook Up Wire

Supplier's Site
3073 BK001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft - ALP3073-BK001 - Lapp Tannehill
Savage, MN, United States
3073 BK001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft
ALP3073-BK001
3073 BK001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft ALP3073-BK001
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 3073 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3073 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.101 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 3073 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3073 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.101 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3073 BK001 289338 ALP3073-BK001
Product Name Hook-up Wire Hook Up Wire 3073 BK001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft
Rated Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F)
Wire Conductor Copper; Tinned Copper Copper
North American 20 AWG 20 AWG
Stranding Type 10
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 000413-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details