Alpha Wire Hook-up Wire 3050/1 RD001

Description
3050/1 RED 1000 FT
Request a Quote
Description
3050/1 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3050/1 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3050/1 RD001
Hook-up Wire 3050/1 RD001
3050/1 RED 1000 FT

3050/1 RED 1000 FT

Buy Now
3050/1 RD001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Red - 1000ft - ALP3050/1-RD001 - Lapp Tannehill
Savage, MN, United States
3050/1 RD001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Red - 1000ft
ALP3050/1-RD001
3050/1 RD001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Red - 1000ft ALP3050/1-RD001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 300V, Red, 1000ft, 3050/1 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050/1 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 300V, Red, 1000ft, 3050/1 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050/1 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3050/1 RD001 ALP3050/1-RD001
Product Name Hook-up Wire 3050/1 RD001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Red - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0520 inch (1.32 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0374543002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket - 1440 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0990 to 0.1660 inch (2.51 to 4.22 mm)
View Details