Alpha Wire Hook-up Wire 3047 OR005

Description
3047 ORANGE 100 FT
Request a Quote
Description
3047 ORANGE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3047 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3047 OR005
Hook-up Wire 3047 OR005
3047 ORANGE 100 FT

3047 ORANGE 100 FT

Buy Now
Hook Up Wire - 8425113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425113
Hook Up Wire 8425113
Alpha Wire 3047 OR005 Hook Up Wire

Alpha Wire 3047 OR005 Hook Up Wire

Supplier's Site
3047 OR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft - ALP3047-OR005 - Lapp Tannehill
Savage, MN, United States
3047 OR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft
ALP3047-OR005
3047 OR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft ALP3047-OR005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 30 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 100ft, 3047 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3047 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 30 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 100ft, 3047 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3047 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site
Wire, Hook-Up; 30 AWG; 7/38; 0.016 in.;0.043 in.; -40 degC; 300 V; Orange - 70136043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 30 AWG; 7/38; 0.016 in.;0.043 in.; -40 degC; 300 V; Orange
70136043
Wire, Hook-Up; 30 AWG; 7/38; 0.016 in.;0.043 in.; -40 degC; 300 V; Orange 70136043
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 3047 OR005 8425113 ALP3047-OR005 70136043
Product Name Hook-up Wire Hook Up Wire 3047 OR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft Wire, Hook-Up; 30 AWG; 7/38; 0.016 in.;0.043 in.; -40 degC; 300 V; Orange
Nominal Diameter 0.0441 inch (1.12 mm) 0.0440 inch (1.12 mm)
Wire Conductor Copper Copper Copper
International 0.0500 mm² (7.75E-5 in²)
Stranding Type 7/0.10 mm
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 042831-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Kynar Lead Wire, UL 1422 - 1422 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0200 to 0.0300 inch (0.5080 to 0.7620 mm)
View Details