Alpha Wire OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Nickel plated copper - Yellow - 1000 ft 2928 YL001

Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 28 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, Yellow, 1000 ft, 2928 YL001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2928 YL001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Yellow INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.023 NOMINAL OD (MM) : 0.5842 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM
Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 28 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, Yellow, 1000 ft, 2928 YL001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2928 YL001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Yellow INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.023 NOMINAL OD (MM) : 0.5842 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Nickel plated copper - Yellow - 1000 ft - ALP2928-YL001 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Nickel plated copper - Yellow - 1000 ft
ALP2928-YL001
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Nickel plated copper - Yellow - 1000 ft ALP2928-YL001
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 28 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, Yellow, 1000 ft, 2928 YL001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2928 YL001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Yellow INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.023 NOMINAL OD (MM) : 0.5842 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM

Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 28 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, Yellow, 1000 ft, 2928 YL001

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2928 YL001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Yellow INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.023 NOMINAL OD (MM) : 0.5842 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP2928-YL001
Product Name OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Nickel plated copper - Yellow - 1000 ft
Approvals UL AWM
Rated Voltage 600 volts
Nominal Diameter 0.0230 inch (0.5842 mm)
Rated Temperature -150 to 300 C (-238 to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Primary Wire - 1284833001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details