Alpha Wire Hook-up Wire 289 SV001

Description
289 SILVER 1000 FT
Request a Quote
Description
289 SILVER 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 289 SV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
289 SV001
Hook-up Wire 289 SV001
289 SILVER 1000 FT

289 SILVER 1000 FT

Buy Now
289 SV001 - Alpha Wire - Bus Bar Wire - 12 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft - ALP289-SV001 - Lapp Tannehill
Savage, MN, United States
289 SV001 - Alpha Wire - Bus Bar Wire - 12 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft
ALP289-SV001
289 SV001 - Alpha Wire - Bus Bar Wire - 12 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft ALP289-SV001
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 12 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 289 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 289 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.081 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 12 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 289 SV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 289 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.081 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 289 SV001 ALP289-SV001
Product Name Hook-up Wire 289 SV001 - Alpha Wire - Bus Bar Wire - 12 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft
Approvals A-A-59551 ASTM B33
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details