Alpha Wire Hook-up Wire 2857/1 RD001

Description
2857/1 RED 1000 FT
Request a Quote
Description
2857/1 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2857/1 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2857/1 RD001
Hook-up Wire 2857/1 RD001
2857/1 RED 1000 FT

2857/1 RED 1000 FT

Buy Now
2857/1 RD001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 18 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 1000ft - ALP2857/1-RD001 - Lapp Tannehill
Savage, MN, United States
2857/1 RD001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 18 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 1000ft
ALP2857/1-RD001
2857/1 RD001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 18 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 1000ft ALP2857/1-RD001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 18 AWG, Solid Conductor, Silver Coated Copper, 600V, Red, 1000ft, 2857/1 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2857/1 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.061 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBHA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 18 AWG, Solid Conductor, Silver Coated Copper, 600V, Red, 1000ft, 2857/1 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2857/1 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.061 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBHA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2857/1 RD001 ALP2857/1-RD001
Product Name Hook-up Wire 2857/1 RD001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 18 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Red - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0610 inch (1.55 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 032015-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details
Hook Up Wire - 1853981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details