Alpha Wire Hook-up Wire 2854/1 SL001

Description
2854/1 SLATE 1000 FT
Request a Quote
Description
2854/1 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2854/1 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2854/1 SL001
Hook-up Wire 2854/1 SL001
2854/1 SLATE 1000 FT

2854/1 SLATE 1000 FT

Buy Now
2854/1 SL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Gray - 1000ft - ALP2854/1-SL001 - Lapp Tannehill
Savage, MN, United States
2854/1 SL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Gray - 1000ft
ALP2854/1-SL001
2854/1 SL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Gray - 1000ft ALP2854/1-SL001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, Solid Conductor, Silver Coated Copper, 600V, Gray, 1000ft, 2854/1 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2854/1 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, Solid Conductor, Silver Coated Copper, 600V, Gray, 1000ft, 2854/1 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2854/1 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.04 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEA UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2854/1 SL001 ALP2854/1-SL001
Product Name Hook-up Wire 2854/1 SL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 600V - Gray - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 0916133001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details