Alpha Wire Hook-up Wire 2842/7 YL001

Description
2842/7 YELLOW 1000 FT
Request a Quote
Description
2842/7 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2842/7 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2842/7 YL001
Hook-up Wire 2842/7 YL001
2842/7 YELLOW 1000 FT

2842/7 YELLOW 1000 FT

Buy Now
2842/7 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft - ALP2842/7-YL001 - Lapp Tannehill
Savage, MN, United States
2842/7 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft
ALP2842/7-YL001
2842/7 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft ALP2842/7-YL001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 1000ft, 2842/7 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/7 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 1000ft, 2842/7 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/7 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2842/7 YL001 ALP2842/7-YL001
Product Name Hook-up Wire 2842/7 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBCB
Rated Voltage 250 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Stranded Hookup Wire - AS999-36 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details