1953/3T BLACK 250 FT
3 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)
3 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
3 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
3 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)
UNSHLD FLEX CABLE, 3COND, 16AWG, 250FT; Cable Shielding:Unshielded
3 Conductor Cordage, Stranded Bare Copper Conductor Material, 300 V Voltage Rating
Applications motor controls, In-plant power distribution
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Network Cables |
| Product Number | 1953/3T BK003 | A1953/3TB-50-ND | 92F9238 | 70125940 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshld Flex Cable, 3Cond, 16Awg, 250Ft; Cable Shielding Alpha Wire | Cordage, Portable; 3; 16 AWG; SJT; 65/34; Stranded Bare Copper; PVC; 0.030 in. |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper | |||
| Number of Conductors | 3 # | 3 # |